"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.08"" (2.13mm) Tube, Dual 0 mV ~ 30 mV (4.5V) 4-SIP Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 442-1058-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |