The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.
| All Sensors Corp. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 100 PSI-D-HGRADE-MINI |
| Product Name | Pressure Sensor - ACPC Series |
| Device Category | Sensor |
| Measurement Type | Differential |
| Media | Gas |
| Signal Output | Analog Voltage; Millivolt Compensated |