All Sensors Corp. Pressure Sensor - MDCX Series 10 INCH-D1B-MV-MINI

Description
The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Request a Quote Datasheet
Description
The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - MDCX Series - 10 INCH-D1B-MV-MINI - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - MDCX Series
10 INCH-D1B-MV-MINI
Pressure Sensor - MDCX Series 10 INCH-D1B-MV-MINI
The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-10INCH-D1B-MV-MINI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-10INCH-D1B-MV-MINI-ND
Pressure Sensors, Transducers 442-10INCH-D1B-MV-MINI-ND
MDCXL 10 D1 BARBED

MDCXL 10 D1 BARBED

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 10 INCH-D1B-MV-MINI 442-10INCH-D1B-MV-MINI-ND
Product Name Pressure Sensor - MDCX Series Pressure Sensors, Transducers
Device Category Sensor Sensor or Transducer
Measurement Type Differential Differential
Media Gas
Signal Output Analog Voltage; Millivolt Compensated Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Media Isolated Pressure Sensors - 10206283-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Belleville Actuated
Measurement Type Differential
View Details
Pressure sensors & Load sensors - Pressure sensors - HPSD1000 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details