"Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 1PSI-D-4VPRIMEREF-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |