AlfaTronix Limited UK Usb Charger, Type A, 2Port, 32Vdc; Product Range Alfatronix PV65R D

Description
USB CHARGER, TYPE A, 2PORT, 32VDC; Product Range:PV65R Series; Current Rating:1.5A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Grey; Connector RoHS Compliant: Yes
Datasheet
Description
USB CHARGER, TYPE A, 2PORT, 32VDC; Product Range:PV65R Series; Current Rating:1.5A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Grey; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger, Type A, 2Port, 32Vdc; Product Range Alfatronix - 68AC5503 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger, Type A, 2Port, 32Vdc; Product Range Alfatronix
68AC5503
Usb Charger, Type A, 2Port, 32Vdc; Product Range Alfatronix 68AC5503
USB CHARGER, TYPE A, 2PORT, 32VDC; Product Range:PV65R Series; Current Rating:1.5A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Grey; Connector RoHS Compliant: Yes

USB CHARGER, TYPE A, 2PORT, 32VDC; Product Range:PV65R Series; Current Rating:1.5A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Grey; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AC5503
Product Name Usb Charger, Type A, 2Port, 32Vdc; Product Range Alfatronix
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details