The USB Charger, 5V, Slimline Dual Output from Alfatronix is designed for use in vehicles, providing a safe and accessible charging solution for mobile devices. It operates on both 12V and 24V DC systems, with a maximum output of 3.0A for dual outputs (1.5A per socket) and 2.1A for single outputs. The charger features automatic detection for Apple and Android devices, ensuring optimal charging performance. Constructed from high-impact polycarbonate, the unit is rugged and suitable for demanding commercial environments, meeting standards such as BS EN50498 and ISO 7637-2. It has a low quiescent current of less than 2mA, making it efficient for installations in buses and coaches without significantly draining the vehicle's battery. The charger includes a blue LED indicator for output status and is CE and E marked for compliance. The slimline design requires minimal rear space, making it ideal for installation in tight areas such as seat backs or armrests. It can be mounted using a 30mm diameter hole and is compatible with various mounting configurations, including a protective installation pod for under-seat applications.
USB CHARGER, 5V, SLIMLINE DUAL OUTPUT; DC / DC Converter Output Type:Fixed; No. of Outputs:2 Output; Output Power Max:-; Output Voltage Nom.:5V; Output Current Max:3A; Input Voltage DC Min:9V; Input Voltage DC Max:32V; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 79Y4714 |
| Product Name | Usb Charger, 5V, Slimline Dual Output; Dc / Dc Converter Output Type Alfatronix |
| Regulatory Compliance | RoHS Compliant |