Alfa Laval Inc. Sight Glasses

Description
Alfa Laval sight glasses are accurate gage glasses that permit direct distortion-free visual inspection of process conditions, products, liquid levels and cleaning inside vessels used in the dairy, food and beverage, personal care and biopharm industries. Reliably clear viewing quality Alfa Laval sight glasses provide clear, continuous and unobstructed visibility of processes or products in tanks or vessels. Quick and easy to install, Alfa Laval sight glasses provide reliable operation, low maintenance requirements and the means for early detection and response that can help prevent costly downtime. Sight glass construction and range The Alfa Laval sight glass range consists of seven different models that are mounted or welded onto or into pressurized, non-pressurized and high-temperature tanks or vessels, or pipe systems. Made with borosilicate glass according to DIN 7080 and long-lasting, specially formulated gaskets, these sight glasses are resistant to different pressures, temperatures and can be used in various applications. For more information on the different types of sight glasses, please refer to How it works and Documentation.
Datasheet
Description
Alfa Laval sight glasses are accurate gage glasses that permit direct distortion-free visual inspection of process conditions, products, liquid levels and cleaning inside vessels used in the dairy, food and beverage, personal care and biopharm industries. Reliably clear viewing quality Alfa Laval sight glasses provide clear, continuous and unobstructed visibility of processes or products in tanks or vessels. Quick and easy to install, Alfa Laval sight glasses provide reliable operation, low maintenance requirements and the means for early detection and response that can help prevent costly downtime. Sight glass construction and range The Alfa Laval sight glass range consists of seven different models that are mounted or welded onto or into pressurized, non-pressurized and high-temperature tanks or vessels, or pipe systems. Made with borosilicate glass according to DIN 7080 and long-lasting, specially formulated gaskets, these sight glasses are resistant to different pressures, temperatures and can be used in various applications. For more information on the different types of sight glasses, please refer to How it works and Documentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sight Glasses -  - Alfa Laval Inc.
Scarborough, Ontario, Canada
Sight Glasses
Sight Glasses
Alfa Laval sight glasses are accurate gage glasses that permit direct distortion-free visual inspection of process conditions, products, liquid levels and cleaning inside vessels used in the dairy, food and beverage, personal care and biopharm industries. Reliably clear viewing quality Alfa Laval sight glasses provide clear, continuous and unobstructed visibility of processes or products in tanks or vessels. Quick and easy to install, Alfa Laval sight glasses provide reliable operation, low maintenance requirements and the means for early detection and response that can help prevent costly downtime. Sight glass construction and range The Alfa Laval sight glass range consists of seven different models that are mounted or welded onto or into pressurized, non-pressurized and high-temperature tanks or vessels, or pipe systems. Made with borosilicate glass according to DIN 7080 and long-lasting, specially formulated gaskets, these sight glasses are resistant to different pressures, temperatures and can be used in various applications. For more information on the different types of sight glasses, please refer to How it works and Documentation.

Alfa Laval sight glasses are accurate gage glasses that permit direct distortion-free visual inspection of process conditions, products, liquid levels and cleaning inside vessels used in the dairy, food and beverage, personal care and biopharm industries.


Reliably clear viewing quality

Alfa Laval sight glasses provide clear, continuous and unobstructed visibility of processes or products in tanks or vessels. Quick and easy to install, Alfa Laval sight glasses provide reliable operation, low maintenance requirements and the means for early detection and response that can help prevent costly downtime.

Sight glass construction and range

The Alfa Laval sight glass range consists of seven different models that are mounted or welded onto or into pressurized, non-pressurized and high-temperature tanks or vessels, or pipe systems.

Made with borosilicate glass according to DIN 7080 and long-lasting, specially formulated gaskets, these sight glasses are resistant to different pressures, temperatures and can be used in various applications.

For more information on the different types of sight glasses, please refer to How it works and Documentation.

Supplier's Site Datasheet

Technical Specifications

  Alfa Laval Inc.
Product Category Sight Windows
Product Name Sight Glasses
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW150V-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Female x Male Flare
Pressure Rating 650 psi (457 m H2O)
View Details