Alfa Laval Inc. Commercial Air Coolers - Dual Discharge Optigo CD

Description
Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants (CDE), brine (CDW) and CO2 (CDX). A selection of Optigo CDE air coolers is available from stock. Standard configuration Innovative coil manufactured from internally grooved Cu tubes and aluminium fins. Staggered tube pitch. Hotgas ready. Durable aluminium alloy casing, powder epoxy coated RAL 9002. Hinged lateral drip trays with dismountable central drain box. Fully dismountable and openable casing for cleaning purposes. Pre-cut passages for multiple choice connections. Internal air deflectors enhance coil efficiency. 1 to 5 fans fitted with AC or EC fan motors available in two fan speeds (noise levels). Fan diameters 300 or 400 mm blowing through the coil. Fan motors 460/60/3 available as option. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants (CDE), brine (CDW) and CO2 (CDX). A selection of Optigo CDE air coolers is available from stock. Standard configuration Innovative coil manufactured from internally grooved Cu tubes and aluminium fins. Staggered tube pitch. Hotgas ready. Durable aluminium alloy casing, powder epoxy coated RAL 9002. Hinged lateral drip trays with dismountable central drain box. Fully dismountable and openable casing for cleaning purposes. Pre-cut passages for multiple choice connections. Internal air deflectors enhance coil efficiency. 1 to 5 fans fitted with AC or EC fan motors available in two fan speeds (noise levels). Fan diameters 300 or 400 mm blowing through the coil. Fan motors 460/60/3 available as option. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
Commercial Air Coolers - Dual Discharge - Optigo CD - Alfa Laval Inc.
Scarborough, Ontario, Canada
Commercial Air Coolers - Dual Discharge
Optigo CD
Commercial Air Coolers - Dual Discharge Optigo CD
Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants (CDE), brine (CDW) and CO2 (CDX). A selection of Optigo CDE air coolers is available from stock. Standard configuration Innovative coil manufactured from internally grooved Cu tubes and aluminium fins. Staggered tube pitch. Hotgas ready. Durable aluminium alloy casing, powder epoxy coated RAL 9002. Hinged lateral drip trays with dismountable central drain box. Fully dismountable and openable casing for cleaning purposes. Pre-cut passages for multiple choice connections. Internal air deflectors enhance coil efficiency. 1 to 5 fans fitted with AC or EC fan motors available in two fan speeds (noise levels). Fan diameters 300 or 400 mm blowing through the coil. Fan motors 460/60/3 available as option. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants (CDE), brine (CDW) and CO2 (CDX). A selection of Optigo CDE air coolers is available from stock.


Standard configuration

  • Innovative coil manufactured from internally grooved Cu tubes and aluminium fins. Staggered tube pitch. Hotgas ready.
  • Durable aluminium alloy casing, powder epoxy coated RAL 9002. Hinged lateral drip trays with dismountable central drain box. Fully dismountable and openable casing for cleaning purposes. Pre-cut passages for multiple choice connections. Internal air deflectors enhance coil efficiency.
  • 1 to 5 fans fitted with AC or EC fan motors available in two fan speeds (noise levels). Fan diameters 300 or 400 mm blowing through the coil. Fan motors 460/60/3 available as option.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Air Conditioners
Product Number Optigo CD
Product Name Commercial Air Coolers - Dual Discharge
Type Ductless / Split
Application Commercial
Cooling Capacity 2729 to 81883 BTU/hr (800 to 24000 W)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details