Alfa Laval Inc. Hygenic Level Switch

Description
Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes. Compact, hygienic design Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting liquid levels in small process tanks used in brewery, food and beverage and personal care industries. This includes low-viscosity liquids, such as water and beer, as well as high-viscosity liquids and pastes, such as honey, yoghurt and toothpaste. All wetted parts are made of AISI 316L stainless steel and PEEK, and designed to withstand process temperatures between -20 and +140°C. Because these 3-A certified level switches can withstand high temperatures, they are well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Pla ce (SIP) processes. Fast, accurate readings Level switches enhance process reliability by delivering fast, accurate indication of the liquid levels. Integrated electronics provide a digital logic signal and incorporate automatic compensation for foam and bubbles as well as viscous, sticky media. For more information, please refer to Documentation.
Description
Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes. Compact, hygienic design Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting liquid levels in small process tanks used in brewery, food and beverage and personal care industries. This includes low-viscosity liquids, such as water and beer, as well as high-viscosity liquids and pastes, such as honey, yoghurt and toothpaste. All wetted parts are made of AISI 316L stainless steel and PEEK, and designed to withstand process temperatures between -20 and +140°C. Because these 3-A certified level switches can withstand high temperatures, they are well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Pla ce (SIP) processes. Fast, accurate readings Level switches enhance process reliability by delivering fast, accurate indication of the liquid levels. Integrated electronics provide a digital logic signal and incorporate automatic compensation for foam and bubbles as well as viscous, sticky media. For more information, please refer to Documentation.

Suppliers

Company
Product
Description
Supplier Links
Hygenic Level Switch -  - Alfa Laval Inc.
Scarborough, Ontario, Canada
Hygenic Level Switch
Hygenic Level Switch
Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes. Compact, hygienic design Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting liquid levels in small process tanks used in brewery, food and beverage and personal care industries. This includes low-viscosity liquids, such as water and beer, as well as high-viscosity liquids and pastes, such as honey, yoghurt and toothpaste. All wetted parts are made of AISI 316L stainless steel and PEEK, and designed to withstand process temperatures between -20 and +140°C. Because these 3-A certified level switches can withstand high temperatures, they are well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Pla ce (SIP) processes. Fast, accurate readings Level switches enhance process reliability by delivering fast, accurate indication of the liquid levels. Integrated electronics provide a digital logic signal and incorporate automatic compensation for foam and bubbles as well as viscous, sticky media. For more information, please refer to Documentation.

Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes.


Compact, hygienic design

Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting liquid levels in small process tanks used in brewery, food and beverage and personal care industries. This includes low-viscosity liquids, such as water and beer, as well as high-viscosity liquids and pastes, such as honey, yoghurt and toothpaste.

All wetted parts are made of AISI 316L stainless steel and PEEK, and designed to withstand process temperatures between -20 and +140°C. Because these 3-A certified level switches can withstand high temperatures, they are well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Place (SIP) processes.

Fast, accurate readings

Level switches enhance process reliability by delivering fast, accurate indication of the liquid levels. Integrated electronics provide a digital logic signal and incorporate automatic compensation for foam and bubbles as well as viscous, sticky media.

For more information, please refer to Documentation.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Level Sensors
Product Name Hygenic Level Switch
Device Classification Sensor Only
Repeatability (Point Level) 0.0390 +/-inch (0.9906 +/-mm)
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1023-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Vertical Rotary For High Level Detection - BMRX - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details