Alfa Laval Inc. Hygenic and Pharmaceutical Temperature Transmitter

Description
Temperature transmitters provide accurate and reliable temperature measurement in hygienic and pharmaceutical production. Fast, accurate temperature measurement Alfa Laval temperature transmitters are compact hygienic measuring devices that provide accurate temperature measurement. Temperature transmitters cover a measuring range between -20 and 150 °C (-4°F and 302°F). The sensor tip design ensures fast response times and accurate measurements. Hygienic temperature transmission Compact in design, Alfa Laval temperature transmitters are authorized to carry the 3-A symbol and meet FDA and EHEDG standards. Alfa Laval temperature transmitters feature stainless steel field housing with excellent surface finish, which make them suitable for use in hygienic applications. All wetted parts are made of AISI 316L stainless steel; as an option, wetted parts can be supplied with surfaces electropolished down to Ra>0.4. All process connections provide high cleanability and are tightly sealed to prevent entry of bacteria. For more information, please refer to Documentation.
Description
Temperature transmitters provide accurate and reliable temperature measurement in hygienic and pharmaceutical production. Fast, accurate temperature measurement Alfa Laval temperature transmitters are compact hygienic measuring devices that provide accurate temperature measurement. Temperature transmitters cover a measuring range between -20 and 150 °C (-4°F and 302°F). The sensor tip design ensures fast response times and accurate measurements. Hygienic temperature transmission Compact in design, Alfa Laval temperature transmitters are authorized to carry the 3-A symbol and meet FDA and EHEDG standards. Alfa Laval temperature transmitters feature stainless steel field housing with excellent surface finish, which make them suitable for use in hygienic applications. All wetted parts are made of AISI 316L stainless steel; as an option, wetted parts can be supplied with surfaces electropolished down to Ra>0.4. All process connections provide high cleanability and are tightly sealed to prevent entry of bacteria. For more information, please refer to Documentation.

Suppliers

Company
Product
Description
Supplier Links
Hygenic and Pharmaceutical Temperature Transmitter -  - Alfa Laval Inc.
Scarborough, Ontario, Canada
Hygenic and Pharmaceutical Temperature Transmitter
Hygenic and Pharmaceutical Temperature Transmitter
Temperature transmitters provide accurate and reliable temperature measurement in hygienic and pharmaceutical production. Fast, accurate temperature measurement Alfa Laval temperature transmitters are compact hygienic measuring devices that provide accurate temperature measurement. Temperature transmitters cover a measuring range between -20 and 150 °C (-4°F and 302°F). The sensor tip design ensures fast response times and accurate measurements. Hygienic temperature transmission Compact in design, Alfa Laval temperature transmitters are authorized to carry the 3-A symbol and meet FDA and EHEDG standards. Alfa Laval temperature transmitters feature stainless steel field housing with excellent surface finish, which make them suitable for use in hygienic applications. All wetted parts are made of AISI 316L stainless steel; as an option, wetted parts can be supplied with surfaces electropolished down to Ra>0.4. All process connections provide high cleanability and are tightly sealed to prevent entry of bacteria. For more information, please refer to Documentation.

Temperature transmitters provide accurate and reliable temperature measurement in hygienic and pharmaceutical production.


Fast, accurate temperature measurement

Alfa Laval temperature transmitters are compact hygienic measuring devices that provide accurate temperature measurement. Temperature transmitters cover a measuring range between -20 and 150 °C (-4°F and 302°F). The sensor tip design ensures fast response times and accurate measurements.

Hygienic temperature transmission

Compact in design, Alfa Laval temperature transmitters are authorized to carry the 3-A symbol and meet FDA and EHEDG standards.

Alfa Laval temperature transmitters feature stainless steel field housing with excellent surface finish, which make them suitable for use in hygienic applications. All wetted parts are made of AISI 316L stainless steel; as an option, wetted parts can be supplied with surfaces electropolished down to Ra>0.4. All process connections provide high cleanability and are tightly sealed to prevent entry of bacteria.

For more information, please refer to Documentation.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category RTD Temperature Transmitters
Product Name Hygenic and Pharmaceutical Temperature Transmitter
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Features Digital or Analog Display
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitters - 1368673 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd
View Details
Pt100, Ni100 Loop-Powered Converter - DSCP55 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details