Alfa Laval Inc. High Precision Pressure Transmitter

Description
Pressure transmitters provide accurate, reliable indication of pressure. These pressure measurement devices are suitable for use in filtration and pump systems, pressure vessels, valve matrices and other hygienic and pharmaceutical process equipment. High precision pressure measurement Alfa Laval pressure transmitters are accurate measuring devices that indicate pressure in hygiene process equipment and systems. These IP67 protected pressure transmitters are ideal for use in the brewery, food and beverage, personal care and pharmaceutical industries. Fast, accurate performance Engineered for long-term stability and high overload capacity, Alfa Laval pressure transmitters maintain accurate performance and have a response time of <10 ms. These pressure transmitters provide a <=0.35%FS accuracyfor nominal pressure lower than 0.4 bar and a <=0.5%FS accuracy for nominal pressure greater than or equal to 0.4 bar. An optional version that provides a <=0.1%FS accuracy is available for nominal pressure lower than 0.4 bar. Pressure transmitter range Standard Alfa Laval pressure transmitters cover 10 different measuring ranges with pressures between -1 and 40 and integrated temperature compensation from 0 to +70°C (+32 to 158°F). These pressure measurement devices are suitable for use with all media that are compatible with AISI 316L stainless steel and feature 4-20 mA output signals (two- or three-wire). The hygienic process connection is flushable and filled with FDA-approved silicone oil. The pressure transmitter can be delivered either with clamps DN 38 (ISO2852) / DN 40 (DIN32676) or with clamps DN 50 (ISO2852) / DN 51 (DIN32676). To handle high media temperatures up to 300°C (572°F), an optional cooling element is available. The Alfa Laval pressure transmitter is also available in an ATEX-approved version that is suitable for use in potentially explosive areas (zone 0 or 1). For more information, please refer to Documentation.
Description
Pressure transmitters provide accurate, reliable indication of pressure. These pressure measurement devices are suitable for use in filtration and pump systems, pressure vessels, valve matrices and other hygienic and pharmaceutical process equipment. High precision pressure measurement Alfa Laval pressure transmitters are accurate measuring devices that indicate pressure in hygiene process equipment and systems. These IP67 protected pressure transmitters are ideal for use in the brewery, food and beverage, personal care and pharmaceutical industries. Fast, accurate performance Engineered for long-term stability and high overload capacity, Alfa Laval pressure transmitters maintain accurate performance and have a response time of <10 ms. These pressure transmitters provide a <=0.35%FS accuracyfor nominal pressure lower than 0.4 bar and a <=0.5%FS accuracy for nominal pressure greater than or equal to 0.4 bar. An optional version that provides a <=0.1%FS accuracy is available for nominal pressure lower than 0.4 bar. Pressure transmitter range Standard Alfa Laval pressure transmitters cover 10 different measuring ranges with pressures between -1 and 40 and integrated temperature compensation from 0 to +70°C (+32 to 158°F). These pressure measurement devices are suitable for use with all media that are compatible with AISI 316L stainless steel and feature 4-20 mA output signals (two- or three-wire). The hygienic process connection is flushable and filled with FDA-approved silicone oil. The pressure transmitter can be delivered either with clamps DN 38 (ISO2852) / DN 40 (DIN32676) or with clamps DN 50 (ISO2852) / DN 51 (DIN32676). To handle high media temperatures up to 300°C (572°F), an optional cooling element is available. The Alfa Laval pressure transmitter is also available in an ATEX-approved version that is suitable for use in potentially explosive areas (zone 0 or 1). For more information, please refer to Documentation.

Suppliers

Company
Product
Description
Supplier Links
High Precision Pressure Transmitter -  - Alfa Laval Inc.
Scarborough, Ontario, Canada
High Precision Pressure Transmitter
High Precision Pressure Transmitter
Pressure transmitters provide accurate, reliable indication of pressure. These pressure measurement devices are suitable for use in filtration and pump systems, pressure vessels, valve matrices and other hygienic and pharmaceutical process equipment. High precision pressure measurement Alfa Laval pressure transmitters are accurate measuring devices that indicate pressure in hygiene process equipment and systems. These IP67 protected pressure transmitters are ideal for use in the brewery, food and beverage, personal care and pharmaceutical industries. Fast, accurate performance Engineered for long-term stability and high overload capacity, Alfa Laval pressure transmitters maintain accurate performance and have a response time of <10 ms. These pressure transmitters provide a <=0.35%FS accuracyfor nominal pressure lower than 0.4 bar and a <=0.5%FS accuracy for nominal pressure greater than or equal to 0.4 bar. An optional version that provides a <=0.1%FS accuracy is available for nominal pressure lower than 0.4 bar. Pressure transmitter range Standard Alfa Laval pressure transmitters cover 10 different measuring ranges with pressures between -1 and 40 and integrated temperature compensation from 0 to +70°C (+32 to 158°F). These pressure measurement devices are suitable for use with all media that are compatible with AISI 316L stainless steel and feature 4-20 mA output signals (two- or three-wire). The hygienic process connection is flushable and filled with FDA-approved silicone oil. The pressure transmitter can be delivered either with clamps DN 38 (ISO2852) / DN 40 (DIN32676) or with clamps DN 50 (ISO2852) / DN 51 (DIN32676). To handle high media temperatures up to 300°C (572°F), an optional cooling element is available. The Alfa Laval pressure transmitter is also available in an ATEX-approved version that is suitable for use in potentially explosive areas (zone 0 or 1). For more information, please refer to Documentation.

Pressure transmitters provide accurate, reliable indication of pressure. These pressure measurement devices are suitable for use in filtration and pump systems, pressure vessels, valve matrices and other hygienic and pharmaceutical process equipment.


High precision pressure measurement

Alfa Laval pressure transmitters are accurate measuring devices that indicate pressure in hygiene process equipment and systems. These IP67 protected pressure transmitters are ideal for use in the brewery, food and beverage, personal care and pharmaceutical industries.

Fast, accurate performance

Engineered for long-term stability and high overload capacity, Alfa Laval pressure transmitters maintain accurate performance and have a response time of <10 ms. These pressure transmitters provide a <=0.35%FS accuracyfor nominal pressure lower than 0.4 bar and a <=0.5%FS accuracy for nominal pressure greater than or equal to 0.4 bar. An optional version that provides a <=0.1%FS accuracy is available for nominal pressure lower than 0.4 bar.

Pressure transmitter range

Standard Alfa Laval pressure transmitters cover 10 different measuring ranges with pressures between -1 and 40 and integrated temperature compensation from 0 to +70°C (+32 to 158°F).

These pressure measurement devices are suitable for use with all media that are compatible with AISI 316L stainless steel and feature 4-20 mA output signals (two- or three-wire). The hygienic process connection is flushable and filled with FDA-approved silicone oil. The pressure transmitter can be delivered either with clamps DN 38 (ISO2852) / DN 40 (DIN32676) or with clamps DN 50 (ISO2852) / DN 51 (DIN32676).

To handle high media temperatures up to 300°C (572°F), an optional cooling element is available. The Alfa Laval pressure transmitter is also available in an ATEX-approved version that is suitable for use in potentially explosive areas (zone 0 or 1).

For more information, please refer to Documentation.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Pressure Transmitters
Product Name High Precision Pressure Transmitter
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Multivariable Transmitter - Model 266CRH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Pressure sensors & Load sensors - Pressure transmitters - 86 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Working Pressure Range 1.45 to 725 psi (1.02 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details