Alfa Laval Inc. Three-Screw Pumps ALP

Description
Alfa Laval ALP three-screw pumps are developed for lowest operating cost and highest reliability with specific focus on the marine industry. ALP is the obvious choise for handling of fuel and lubricating oils. Compact and reliable design ALP pumps are characterised by a compact design consisting of few components reducing the complexity of the pump using less spares and easing the handling. Furthermore, screws of hardened material enable tight internal tolerances which will ensure stable pump capacity over time. Designed for low/lowest cost of ownership A superior and fully tested shaft seal design optimizes the lubrication of the seal faces and improves air evacuation. The seal chamber is built to efficiently prevent building up of residue. This combined with the use of a high quality ball bearing, positioned outside the product zone reduces the risk of thermal impacts and avoids exposure to the pumped liquid. Maintenance requirements are reduced to a minimum. User-friendly design Very simplified disassembly and assembly of the pump enable easy and quick inspection, maintenance and service. Magnetic drive version The ALP pump range is also available in a magnetic drive version. The magnetic coupled design eliminates the risk of any leakage and a seal-less design reduces maintenance to a minimum.
Description
Alfa Laval ALP three-screw pumps are developed for lowest operating cost and highest reliability with specific focus on the marine industry. ALP is the obvious choise for handling of fuel and lubricating oils. Compact and reliable design ALP pumps are characterised by a compact design consisting of few components reducing the complexity of the pump using less spares and easing the handling. Furthermore, screws of hardened material enable tight internal tolerances which will ensure stable pump capacity over time. Designed for low/lowest cost of ownership A superior and fully tested shaft seal design optimizes the lubrication of the seal faces and improves air evacuation. The seal chamber is built to efficiently prevent building up of residue. This combined with the use of a high quality ball bearing, positioned outside the product zone reduces the risk of thermal impacts and avoids exposure to the pumped liquid. Maintenance requirements are reduced to a minimum. User-friendly design Very simplified disassembly and assembly of the pump enable easy and quick inspection, maintenance and service. Magnetic drive version The ALP pump range is also available in a magnetic drive version. The magnetic coupled design eliminates the risk of any leakage and a seal-less design reduces maintenance to a minimum.

Suppliers

Company
Product
Description
Supplier Links
Three-Screw Pumps - ALP - Alfa Laval Inc.
Scarborough, Ontario, Canada
Three-Screw Pumps
ALP
Three-Screw Pumps ALP
Alfa Laval ALP three-screw pumps are developed for lowest operating cost and highest reliability with specific focus on the marine industry. ALP is the obvious choise for handling of fuel and lubricating oils. Compact and reliable design ALP pumps are characterised by a compact design consisting of few components reducing the complexity of the pump using less spares and easing the handling. Furthermore, screws of hardened material enable tight internal tolerances which will ensure stable pump capacity over time. Designed for low/lowest cost of ownership A superior and fully tested shaft seal design optimizes the lubrication of the seal faces and improves air evacuation. The seal chamber is built to efficiently prevent building up of residue. This combined with the use of a high quality ball bearing, positioned outside the product zone reduces the risk of thermal impacts and avoids exposure to the pumped liquid. Maintenance requirements are reduced to a minimum. User-friendly design Very simplified disassembly and assembly of the pump enable easy and quick inspection, maintenance and service. Magnetic drive version The ALP pump range is also available in a magnetic drive version. The magnetic coupled design eliminates the risk of any leakage and a seal-less design reduces maintenance to a minimum.

Alfa Laval ALP three-screw pumps are developed for lowest operating cost and highest reliability with specific focus on the marine industry. ALP is the obvious choise for handling of fuel and lubricating oils.

Compact and reliable design

ALP pumps are characterised by a compact design consisting of few components reducing the complexity of the pump using less spares and easing the handling. Furthermore, screws of hardened material enable tight internal tolerances which will ensure stable pump capacity over time.

Designed for low/lowest cost of ownership

A superior and fully tested shaft seal design optimizes the lubrication of the seal faces and improves air evacuation. The seal chamber is built to efficiently prevent building up of residue. This combined with the use of a high quality ball bearing, positioned outside the product zone reduces the risk of thermal impacts and avoids exposure to the pumped liquid. Maintenance requirements are reduced to a minimum.

User-friendly design

Very simplified disassembly and assembly of the pump enable easy and quick inspection, maintenance and service.

Magnetic drive version

The ALP pump range is also available in a magnetic drive version. The magnetic coupled design eliminates the risk of any leakage and a seal-less design reduces maintenance to a minimum.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Liquid Handling Pumps
Product Number ALP
Product Name Three-Screw Pumps
Pump Type Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Media Temperature -10 to 180 F (-23 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
3D-X1.5 1P Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details