Alfa Laval Inc. Bottom Mounted Agitator ALB

Description
Our bottom-mounted agitator ALB offers mixing solutions to meet any requirements in food, dairy, beverage, pharmaceutical, biotechnology and cosmetic applications. Type ALB agitators can be sized for several applications for both atmospheric and pressurised tanks. Configuration for use in sterile/aseptic applications is also possible. Sizing and customising the agitator to the specific task ensures optimised power consumption and pricing. Energy efficient design Our EnSaFoil impellers, as well as our specially developed EnSaFerm impellers for fermentation use, reduce energy consumption and the absorption of heat by your product. Based on extensive fluid dynamic studies, their unique shape makes them up to 400% more efficient than impellers with a standard pitch. Besides minimizing energy loss, our impellers operate at reduced speeds without reducing pumping capacity. Compared to agitators with conventional impellers, they thereby lower agitator power consumption by up 80%. Modular and hygienic Alfa Laval agitators ensure excellent levels of hygiene for a wide range of blending and mixing duties in processing tanks. Modular design using hygienic materials with smooth surfaces provides great flexibility to tailor agitator systems to meet specific tank and process requirements, including EHEDG, USDA, FDA and 3-A standards. Simplified service Low wear and minimal maintenance are hallmarks of Alfa Laval agitators. This translates into higher productivity due to reduced downtime. No dismantling or entry into the tank, for instance, is required for parts replacement of long-life seals and bearings. This saves both time and money. Product range Four different Alfa Laval agitator models for top-, bottom- and side-mounting are available for installation in pressurized and non-pressurized tanks. Sterile/aseptic and ATEX-certified versions are available upon request. For additional information, please refer to Documentation.
Description
Our bottom-mounted agitator ALB offers mixing solutions to meet any requirements in food, dairy, beverage, pharmaceutical, biotechnology and cosmetic applications. Type ALB agitators can be sized for several applications for both atmospheric and pressurised tanks. Configuration for use in sterile/aseptic applications is also possible. Sizing and customising the agitator to the specific task ensures optimised power consumption and pricing. Energy efficient design Our EnSaFoil impellers, as well as our specially developed EnSaFerm impellers for fermentation use, reduce energy consumption and the absorption of heat by your product. Based on extensive fluid dynamic studies, their unique shape makes them up to 400% more efficient than impellers with a standard pitch. Besides minimizing energy loss, our impellers operate at reduced speeds without reducing pumping capacity. Compared to agitators with conventional impellers, they thereby lower agitator power consumption by up 80%. Modular and hygienic Alfa Laval agitators ensure excellent levels of hygiene for a wide range of blending and mixing duties in processing tanks. Modular design using hygienic materials with smooth surfaces provides great flexibility to tailor agitator systems to meet specific tank and process requirements, including EHEDG, USDA, FDA and 3-A standards. Simplified service Low wear and minimal maintenance are hallmarks of Alfa Laval agitators. This translates into higher productivity due to reduced downtime. No dismantling or entry into the tank, for instance, is required for parts replacement of long-life seals and bearings. This saves both time and money. Product range Four different Alfa Laval agitator models for top-, bottom- and side-mounting are available for installation in pressurized and non-pressurized tanks. Sterile/aseptic and ATEX-certified versions are available upon request. For additional information, please refer to Documentation.

Suppliers

Company
Product
Description
Supplier Links
Bottom Mounted Agitator - ALB - Alfa Laval Inc.
Scarborough, Ontario, Canada
Bottom Mounted Agitator
ALB
Bottom Mounted Agitator ALB
Our bottom-mounted agitator ALB offers mixing solutions to meet any requirements in food, dairy, beverage, pharmaceutical, biotechnology and cosmetic applications. Type ALB agitators can be sized for several applications for both atmospheric and pressurised tanks. Configuration for use in sterile/aseptic applications is also possible. Sizing and customising the agitator to the specific task ensures optimised power consumption and pricing. Energy efficient design Our EnSaFoil impellers, as well as our specially developed EnSaFerm impellers for fermentation use, reduce energy consumption and the absorption of heat by your product. Based on extensive fluid dynamic studies, their unique shape makes them up to 400% more efficient than impellers with a standard pitch. Besides minimizing energy loss, our impellers operate at reduced speeds without reducing pumping capacity. Compared to agitators with conventional impellers, they thereby lower agitator power consumption by up 80%. Modular and hygienic Alfa Laval agitators ensure excellent levels of hygiene for a wide range of blending and mixing duties in processing tanks. Modular design using hygienic materials with smooth surfaces provides great flexibility to tailor agitator systems to meet specific tank and process requirements, including EHEDG, USDA, FDA and 3-A standards. Simplified service Low wear and minimal maintenance are hallmarks of Alfa Laval agitators. This translates into higher productivity due to reduced downtime. No dismantling or entry into the tank, for instance, is required for parts replacement of long-life seals and bearings. This saves both time and money. Product range Four different Alfa Laval agitator models for top-, bottom- and side-mounting are available for installation in pressurized and non-pressurized tanks. Sterile/aseptic and ATEX-certified versions are available upon request. For additional information, please refer to Documentation.

Our bottom-mounted agitator ALB offers mixing solutions to meet any requirements in food, dairy, beverage, pharmaceutical, biotechnology and cosmetic applications. Type ALB agitators can be sized for several applications for both atmospheric and pressurised tanks. Configuration for use in sterile/aseptic applications is also possible. Sizing and customising the agitator to the specific task ensures optimised power consumption and pricing.


Energy efficient design

Our EnSaFoil impellers, as well as our specially developed EnSaFerm impellers for fermentation use, reduce energy consumption and the absorption of heat by your product. Based on extensive fluid dynamic studies, their unique shape makes them up to 400% more efficient than impellers with a standard pitch. Besides minimizing energy loss, our impellers operate at reduced speeds without reducing pumping capacity. Compared to agitators with conventional impellers, they thereby lower agitator power consumption by up 80%.

Modular and hygienic

Alfa Laval agitators ensure excellent levels of hygiene for a wide range of blending and mixing duties in processing tanks. Modular design using hygienic materials with smooth surfaces provides great flexibility to tailor agitator systems to meet specific tank and process requirements, including EHEDG, USDA, FDA and 3-A standards.

Simplified service

Low wear and minimal maintenance are hallmarks of Alfa Laval agitators. This translates into higher productivity due to reduced downtime. No dismantling or entry into the tank, for instance, is required for parts replacement of long-life seals and bearings. This saves both time and money.

Product range

Four different Alfa Laval agitator models for top-, bottom- and side-mounting are available for installation in pressurized and non-pressurized tanks. Sterile/aseptic and ATEX-certified versions are available upon request.

For additional information, please refer to Documentation.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Mixers
Product Number ALB
Product Name Bottom Mounted Agitator
Applications / Industry Food or Beverage Processing
Media Type Liquids
Mixer Type Agitators
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1050.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 1200 to 7800 GPH (1262 to 8202 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Vacuum Mixer Homogenizer -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Cosmetics Processing; Pharmaceutical Processing
Media Type Liquids
Capacity (volumetric) 0.3531 to 141 cubic feet (10 to 4000 liters)
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details