LulzBot 3D Printer Filament, 2.85Mm, Pla, White; Diameter Lulzbot RM-PL0355

Description
3D PRINTER FILAMENT, 2.85MM, PLA, WHITE; Diameter:2.85mm; Filament Colour:Brightest White; Filament Material:PLA (Polylactide); Melting Temperature Min:185°C; Melting Temperature Max:205°C; Filament Weight:4kg
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, PLA, WHITE; Diameter:2.85mm; Filament Colour:Brightest White; Filament Material:PLA (Polylactide); Melting Temperature Min:185°C; Melting Temperature Max:205°C; Filament Weight:4kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Pla, White; Diameter Lulzbot - 27AK3346 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Pla, White; Diameter Lulzbot
27AK3346
3D Printer Filament, 2.85Mm, Pla, White; Diameter Lulzbot 27AK3346
3D PRINTER FILAMENT, 2.85MM, PLA, WHITE; Diameter:2.85mm; Filament Colour:Brightest White; Filament Material:PLA (Polylactide); Melting Temperature Min:185°C; Melting Temperature Max:205°C; Filament Weight:4kg

3D PRINTER FILAMENT, 2.85MM, PLA, WHITE; Diameter:2.85mm; Filament Colour:Brightest White; Filament Material:PLA (Polylactide); Melting Temperature Min:185°C; Melting Temperature Max:205°C; Filament Weight:4kg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3346
Product Name 3D Printer Filament, 2.85Mm, Pla, White; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
Material Fiberglass
Applications Aerospace; Fire
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 4915041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details