LulzBot 3D Printer Filament, Pla, 2.85Mm, 600G; Diameter Lulzbot RM-NT0002

Description
3D PRINTER FILAMENT, PLA, 2.85MM, 600G; Diameter:2.85mm; Filament Colour:Wood; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:
Datasheet
Description
3D PRINTER FILAMENT, PLA, 2.85MM, 600G; Diameter:2.85mm; Filament Colour:Wood; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Pla, 2.85Mm, 600G; Diameter Lulzbot - 27AK3327 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Pla, 2.85Mm, 600G; Diameter Lulzbot
27AK3327
3D Printer Filament, Pla, 2.85Mm, 600G; Diameter Lulzbot 27AK3327
3D PRINTER FILAMENT, PLA, 2.85MM, 600G; Diameter:2.85mm; Filament Colour:Wood; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:

3D PRINTER FILAMENT, PLA, 2.85MM, 600G; Diameter:2.85mm; Filament Colour:Wood; Filament Material:PLA (Polylactide); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:600g; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3327
Product Name 3D Printer Filament, Pla, 2.85Mm, 600G; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details