MacDermid Alpha Electronics Solutions Leaded / Lead Free Kester Solder 83-4000-0000

Description
Leaded / Lead Free:Leaded; Flux Type:-; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.75mm; External Diameter - Imperial:0.031"; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:- RoHS Compliant: No
Datasheet
Description
Leaded / Lead Free:Leaded; Flux Type:-; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.75mm; External Diameter - Imperial:0.031"; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded / Lead Free Kester Solder - 10R0281 - Newark, An Avnet Company
Chicago, IL, United States
Leaded / Lead Free Kester Solder
10R0281
Leaded / Lead Free Kester Solder 10R0281
Leaded / Lead Free:Leaded; Flux Type:-; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.75mm; External Diameter - Imperial:0.031"; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:- RoHS Compliant: No

Leaded / Lead Free:Leaded; Flux Type:-; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.75mm; External Diameter - Imperial:0.031"; Melting Temperature:-; Weight - Metric:-; Weight - Imperial:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 10R0281
Product Name Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Stations - 1244132 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
8700-2 Series FiberStar Laser Welder with Universal Jig -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys
View Details
High-Output Solid-State Welder - Weldac 500 - EFD Induction a.s.
Specs
Process Capability Welding
View Details