MacDermid Alpha Electronics Solutions Solder Wire, 62/36/2 Sn/pb/ag, 315°C 1Lb; Leaded / Lead Free Kester Solder 24-7150-0018

Description
SOLDER WIRE, 62/36/2 SN/PB/AG, 315°C 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:62, 36, 2 Sn, Pb, Ag; External Diameter - Metric:6.35mm; External Diameter - Imperial:0.025"; Melting Temperature:315°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 62/36/2 SN/PB/AG, 315°C 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:62, 36, 2 Sn, Pb, Ag; External Diameter - Metric:6.35mm; External Diameter - Imperial:0.025"; Melting Temperature:315°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 62/36/2 Sn/pb/ag, 315°C 1Lb; Leaded / Lead Free Kester Solder - 34C5668 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 62/36/2 Sn/pb/ag, 315°C 1Lb; Leaded / Lead Free Kester Solder
34C5668
Solder Wire, 62/36/2 Sn/pb/ag, 315°C 1Lb; Leaded / Lead Free Kester Solder 34C5668
SOLDER WIRE, 62/36/2 SN/PB/AG, 315°C 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:62, 36, 2 Sn, Pb, Ag; External Diameter - Metric:6.35mm; External Diameter - Imperial:0.025"; Melting Temperature:315°C RoHS Compliant: No

SOLDER WIRE, 62/36/2 SN/PB/AG, 315°C 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:62, 36, 2 Sn, Pb, Ag; External Diameter - Metric:6.35mm; External Diameter - Imperial:0.025"; Melting Temperature:315°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 34C5668
Product Name Solder Wire, 62/36/2 Sn/pb/ag, 315°C 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
Plasma Cutting System - MAXPRO200 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details