MacDermid Alpha Electronics Solutions Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder 24-7068-1406

Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:Rosin Activated RA; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:Rosin Activated RA; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder - 33K3952 - Newark, An Avnet Company
Chicago, IL, United States
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder
33K3952
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder 33K3952
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:Rosin Activated RA; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Product Range:- RoHS Compliant: Yes

SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:Rosin Activated RA; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33K3952
Product Name Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1763439 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details