MacDermid Alpha Electronics Solutions Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 24-6337-9710

Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder - 00Z875 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
00Z875
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 00Z875
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 00Z875
Product Name Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 160 amps
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Hand Welding Unit 35 kHz - HG35-3 15m Cable - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details
mPulse 30 – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details