Rinco Ultrasonics USA Hand Welding Unit 35 kHz HG35-3 15m Cable

Description
The ultrasonic hand welding units HG35-3 adn HW35-3 are suitable for manual welding and cutting operations from small to medium size.
Description
The ultrasonic hand welding units HG35-3 adn HW35-3 are suitable for manual welding and cutting operations from small to medium size.

Suppliers

Company
Product
Description
Supplier Links
Hand Welding Unit 35 kHz - HG35-3 15m Cable - Rinco Ultrasonics USA
Danbury, CT, USA
Hand Welding Unit 35 kHz
HG35-3 15m Cable
Hand Welding Unit 35 kHz HG35-3 15m Cable
The ultrasonic hand welding units HG35-3 adn HW35-3 are suitable for manual welding and cutting operations from small to medium size.

The ultrasonic hand welding units HG35-3 adn HW35-3 are suitable for manual welding and cutting operations from small to medium size.

Supplier's Site

Technical Specifications

  Rinco Ultrasonics USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number HG35-3 15m Cable
Product Name Hand Welding Unit 35 kHz
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering Irons - 1367195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 70 kHz - AGM70-100P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details