MacDermid Alpha Electronics Solutions Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 24-6337-0027

Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder - 34C5655 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
34C5655
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 34C5655
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 34C5655
Product Name Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1901992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details