MacDermid Alpha Electronics Solutions Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder 24-6040-0039

Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:190°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:190°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder - 34C5649 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder
34C5649
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder 34C5649
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:190°C RoHS Compliant: No

SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:190°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 34C5649
Product Name Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Heavy Duty Cutting Tip - 1-101-2 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Cutting Tip
Process Capability Cutting / Gouging Equipment; Welding
Thickness Capability Cuts up to 1-1/2"
View Details
Welding Power Source - Origo™ Arc 410c/650c - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding; Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details