MacDermid Alpha Electronics Solutions Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder 24-6040-0018

Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Melting Temperature:190°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Melting Temperature:190°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder - 26C0450 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder
26C0450
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder 26C0450
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Melting Temperature:190°C RoHS Compliant: No

SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Melting Temperature:190°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26C0450
Product Name Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024504 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty Cutting Tip - 1-101-0 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Cutting Tip
Process Capability Cutting / Gouging Equipment; Welding
Thickness Capability Cuts up to 1/2"
View Details
Gas-Cooled Torch - HW-17 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; TIG (GTAW)
Output Current 15 amps
View Details