MacDermid Alpha Electronics Solutions Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder 24-6040-0010

Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:190°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:190°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder - 34C5647 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder
34C5647
Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder 34C5647
SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:190°C RoHS Compliant: No

SOLDER WIRE, 60/40 SN/PB, 190°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:0.508mm; External Diameter - Imperial:0.02"; Melting Temperature:190°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 34C5647
Product Name Solder Wire, 60/40 Sn/pb, 190°C, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 115163 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMK-16i - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; TIG (GTAW)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
Orion i Series – Pulse-Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
Input Current 4000 amps
View Details