Albér Digital Storage Battery Hydrometers DMA-35 Series

Description
The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments. Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods. Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of the sample is displayed. To save the data, press a button; up to 1,024 data points may be stored in the instrument. Weighing in at 10 ounces, the DMA-35 digital hydrometer won’t tire you out, no matter how many samples you must measure. And the DMA-35 delivers up to 90 hours of service on two alkaline 1.5 volt AAA batteries.
Datasheet
Description
The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments. Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods. Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of the sample is displayed. To save the data, press a button; up to 1,024 data points may be stored in the instrument. Weighing in at 10 ounces, the DMA-35 digital hydrometer won’t tire you out, no matter how many samples you must measure. And the DMA-35 delivers up to 90 hours of service on two alkaline 1.5 volt AAA batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Storage Battery Hydrometers - DMA-35 Series - Albér
Pompano Beach, FL, USA
Digital Storage Battery Hydrometers
DMA-35 Series
Digital Storage Battery Hydrometers DMA-35 Series
The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments. Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods. Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of the sample is displayed. To save the data, press a button; up to 1,024 data points may be stored in the instrument. Weighing in at 10 ounces, the DMA-35 digital hydrometer won’t tire you out, no matter how many samples you must measure. And the DMA-35 delivers up to 90 hours of service on two alkaline 1.5 volt AAA batteries.

The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments.

Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the readings, the other to write down the data. Now, one technician can both measure specific gravity and temperature and record the data more quickly than with other conventional methods.

Simply press a lever and, within seconds, the temperature, density, specific gravity, or percent concentration of the sample is displayed. To save the data, press a button; up to 1,024 data points may be stored in the instrument.

Weighing in at 10 ounces, the DMA-35 digital hydrometer won’t tire you out, no matter how many samples you must measure. And the DMA-35 delivers up to 90 hours of service on two alkaline 1.5 volt AAA batteries.

Supplier's Site Datasheet

Technical Specifications

  Albér
Product Category Digital Multimeters
Product Number DMA-35 Series
Product Name Digital Storage Battery Hydrometers
Form Factor Handheld
Display Digits 5 Digits
Special Measurement Types 10 Programmable Custom Functions
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details