Akust Technology, Co., Ltd. 60Mm X 20Mm Square Computer Fan; Supply Voltage Vdc Akust Technology FG00-0040-AKS

Description
60mm x 20mm Square Computer Fan; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:29dBA; Power Rating:2.04W; Rated Speed:4500rpm RoHS Compliant: No
Datasheet
Description
60mm x 20mm Square Computer Fan; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:29dBA; Power Rating:2.04W; Rated Speed:4500rpm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60Mm X 20Mm Square Computer Fan; Supply Voltage Vdc Akust Technology - 93T8705 - Newark, An Avnet Company
Chicago, IL, United States
60Mm X 20Mm Square Computer Fan; Supply Voltage Vdc Akust Technology
93T8705
60Mm X 20Mm Square Computer Fan; Supply Voltage Vdc Akust Technology 93T8705
60mm x 20mm Square Computer Fan; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:29dBA; Power Rating:2.04W; Rated Speed:4500rpm RoHS Compliant: No

60mm x 20mm Square Computer Fan; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:29dBA; Power Rating:2.04W; Rated Speed:4500rpm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 93T8705
Product Name 60Mm X 20Mm Square Computer Fan; Supply Voltage Vdc Akust Technology
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.3 SCFM (34.5 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 110VU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure 0.2600 in H2O (0.4858 Torr)
View Details