Akoustis, Inc. Resonators RO3118A

Description
RESONATOR,SM,318.000 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,318.000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3118ACT-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,318.000 MHZ

RESONATOR,SM,318.000 MHZ

Buy Now Datasheet
Resonators - 5171-RO3118ADKR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,318.000 MHZ

RESONATOR,SM,318.000 MHZ

Buy Now Datasheet
Resonators - 5171-RO3118ATR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,318.000 MHZ

RESONATOR,SM,318.000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3118ACT-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-240-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details