Akoustis, Inc. Resonators RO3112C

Description
RESONATOR,SM,433.420 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,433.420 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3112CCT-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.420 MHZ

RESONATOR,SM,433.420 MHZ

Buy Now Datasheet
Resonators - 5171-RO3112CDKR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.420 MHZ

RESONATOR,SM,433.420 MHZ

Buy Now Datasheet
Resonators - 5171-RO3112CTR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.420 MHZ

RESONATOR,SM,433.420 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3112CCT-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC751TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1284983-NX5032GA-12.000M-STD-CSU-2 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency 12 MHz
View Details