Akoustis, Inc. Resonators RO3104A-1

Description
RESONATOR,SM,303.825 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,303.825 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3104A-1TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,303.825 MHZ

RESONATOR,SM,303.825 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3104A-1TR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1807-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1083050-NZ2520SB-38.900MHZ - Win Source Electronics
Specs
Resonator Type XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 38.9 MHz
View Details