Akoustis, Inc. Resonators RO3101E-4

Description
RESONATOR,SM,433.860 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,433.860 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3101E-4DKR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.860 MHZ

RESONATOR,SM,433.860 MHZ

Buy Now Datasheet
Resonators - 5171-RO3101E-4TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.860 MHZ

RESONATOR,SM,433.860 MHZ

Buy Now Datasheet
Resonators - 5171-RO3101E-4CT-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.860 MHZ

RESONATOR,SM,433.860 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3101E-4DKR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-50-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 5 MHz
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1083024-NX5032GA-24.000M-STD-CSK-4 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency 24 MHz
View Details
2 suppliers