Akoustis, Inc. Resonators RO3073E-1

Description
RESONATOR,SM,315.000 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,315.000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3073E-1DKR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,315.000 MHZ

RESONATOR,SM,315.000 MHZ

Buy Now Datasheet
Resonators - 5171-RO3073E-1CT-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,315.000 MHZ

RESONATOR,SM,315.000 MHZ

Buy Now Datasheet
Resonators - 5171-RO3073E-1TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,315.000 MHZ

RESONATOR,SM,315.000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3073E-1DKR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3150 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 315 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details