Akoustis, Inc. Resonators RO3073A-6

Description
RESONATOR,SM,315.000 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,315.000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3073A-6TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,315.000 MHZ

RESONATOR,SM,315.000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3073A-6TR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTE-12.00-10-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - NX5032GA-30.000000MHZ-LN-CD-1 - 1084224-NX5032GA-30.000000MHZ-LN-CD-1 - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Frequency 30 MHz
Frequency Stability 50 ppm
View Details
2 suppliers