Akoustis, Inc. Resonators RO3073A-10

Description
RESONATOR,SM,315.050 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,315.050 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3073A-10TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,315.050 MHZ

RESONATOR,SM,315.050 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3073A-10TR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Resonators - X916-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 314 MHz
View Details