AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW101A HW101A

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 099677-HW101A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 099677-HW101A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW101A - 099677-HW101A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW101A
099677-HW101A
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW101A 099677-HW101A
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 099677-HW101A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 110°C (TA) Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 099677-HW101A
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 20mA
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C (TA)
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - HW101A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
HW101A
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HW101A
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site
Linear, Compass (ICs) - HW101A - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
HW101A
Linear, Compass (ICs) HW101A
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 099677-HW101A HW101A HW101A
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HW101A Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data