AKM Semiconductor, Inc. Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG166A HG166A

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 016948-HG166A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Supply Voltage - Operating: 12V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 016948-HG166A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Supply Voltage - Operating: 12V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG166A - 016948-HG166A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG166A
016948-HG166A
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG166A 016948-HG166A
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 016948-HG166A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 4-SOP Supply Voltage - Operating: 12V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 016948-HG166A
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Axis: Single
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 4-SOP
Supply Voltage - Operating: 12V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - HG166A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
HG166A
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) HG166A
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site
Linear, Compass (ICs) - HG166A - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
HG166A
Linear, Compass (ICs) HG166A
SENSOR HALL EFFECT ANALOG 4SOP

SENSOR HALL EFFECT ANALOG 4SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 016948-HG166A HG166A HG166A
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - HG166A Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data