AKM Semiconductor, Inc. Current Sensors CZ3A06

Description
"Current Sensor 103.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"
Request a Quote Datasheet
Description
"Current Sensor 103.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 974-CZ3A06CT-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-CZ3A06CT-ND
Current Sensors 974-CZ3A06CT-ND
"Current Sensor 103.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

"Current Sensor 103.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

Buy Now Datasheet
Current Sensors - 974-CZ3A06TR-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-CZ3A06TR-ND
Current Sensors 974-CZ3A06TR-ND
"Current Sensor 103.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

"Current Sensor 103.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

Buy Now Datasheet
Current Sensors - 974-CZ3A06DKR-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-CZ3A06DKR-ND
Current Sensors 974-CZ3A06DKR-ND
"Current Sensor 103.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

"Current Sensor 103.3A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Current Sensors
Product Number 974-CZ3A06CT-ND
Product Name Current Sensors
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-PowerSOIC, 10 Leads"
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-10AU-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
3 suppliers
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 2548319-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details