"Current Sensor 32.2A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"
"Current Sensor 32.2A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"
"Current Sensor 32.2A 1 Channel Hall Effect, Open Loop Bidirectional 16-PowerSOIC (0.303"", 7.70mm Width), 10 Leads"
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 974-CZ3A04CT-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | "16-PowerSOIC, 10 Leads" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |