AKM Semiconductor, Inc. Interface - Interface - Filters - Active - AP1158ADS AP1158ADS

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 729561-AP1158ADS Packaging: Reel Mounting Style: SMD Filter Type: Ripple Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.1V ~ 14V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 729561-AP1158ADS Packaging: Reel Mounting Style: SMD Filter Type: Ripple Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.1V ~ 14V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - AP1158ADS - 729561-AP1158ADS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - AP1158ADS
729561-AP1158ADS
Interface - Interface - Filters - Active - AP1158ADS 729561-AP1158ADS
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 729561-AP1158ADS Packaging: Reel Mounting Style: SMD Filter Type: Ripple Number of Filters: 1 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.1V ~ 14V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 729561-AP1158ADS
Packaging: Reel
Mounting Style: SMD
Filter Type: Ripple
Number of Filters: 1
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.1V ~ 14V

Buy Now Datasheet
Filters - Active - AP1158ADS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
AP1158ADS
Filters - Active AP1158ADS
Ripple Filter IC Ripple Order SOT-23-5

Ripple Filter IC Ripple Order SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 729561-AP1158ADS AP1158ADS
Product Name Interface - Interface - Filters - Active - AP1158ADS Filters - Active
Supply Voltage Other; 2.1V ~ 14V Other; 2.1V ~ 14V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32183-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - ADM6992CXABT1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details