AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AK9813BF AK9813BF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143299-AK9813BF Packaging: Bulk Mounting Style: SMT Output Type: Voltage - Buffered Data Interface: SPI Reference Type: Supply Resolution: 8 Number of D/A Converters: 12 Differential Output: No INL/DNL (LSB): ±1.5 (Maximum), -1/+2 (Maximum) Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 24-LSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.6V, 5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143299-AK9813BF Packaging: Bulk Mounting Style: SMT Output Type: Voltage - Buffered Data Interface: SPI Reference Type: Supply Resolution: 8 Number of D/A Converters: 12 Differential Output: No INL/DNL (LSB): ±1.5 (Maximum), -1/+2 (Maximum) Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 24-LSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.6V, 5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AK9813BF
1143299-AK9813BF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AK9813BF 1143299-AK9813BF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143299-AK9813BF Packaging: Bulk Mounting Style: SMT Output Type: Voltage - Buffered Data Interface: SPI Reference Type: Supply Resolution: 8 Number of D/A Converters: 12 Differential Output: No INL/DNL (LSB): ±1.5 (Maximum), -1/+2 (Maximum) Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 24-LSSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.6V, 5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143299-AK9813BF
Packaging: Bulk
Mounting Style: SMT
Output Type: Voltage - Buffered
Data Interface: SPI
Reference Type: Supply
Resolution: 8
Number of D/A Converters: 12
Differential Output: No
INL/DNL (LSB): ±1.5 (Maximum), -1/+2 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 24-VSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 24-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.6V, 5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - AK9813BF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AK9813BF
Data Acquisition - Digital to Analog Converters (DAC) AK9813BF
IC DAC 8BIT V-OUT 24VSOP

IC DAC 8BIT V-OUT 24VSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - AK9813BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
AK9813BF
Digital to Analog Converters (DAC) AK9813BF
8 Bit Digital to Analog Converter 12 24-VSOP

8 Bit Digital to Analog Converter 12 24-VSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1143299-AK9813BF AK9813BF AK9813BF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AK9813BF Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI
Package Type SSOP SOP; SSOP; 24-LSSOP (0.220\", 5.60mm Width)
Packing Method Bulk; Bulk Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5236715P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 24
Resolution 12 bits
View Details
AMC1305M05 Reinforced Isolated Modulator with ?50mV Input and CMOS Interface - AMC1305M05DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details