AKM SEMICONDUCTOR, INC.
AK8927K -- INTERFACE - CODECS
AKM Semiconductor, Inc.
Interface - CODECs
AK8927K
Description
INTEGRATED CIRCUIT
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
INTEGRATED CIRCUIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
AK8927K |
AK8927K |
|
Product Name
|
Interface - CODECs |
CODECS |
|
Device Type
|
Sensor Interface; Codec
|
Codec
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
RS232
Device Type
Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features
RoHS
View Details
Technology
USB
Device Type
Codec
Pd
280 milliwatts
View Details