AKM Semiconductor, Inc. Interface - Interface - Encoders, Decoders, Converters - AK8858VQ AK8858VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199006-AK8858VQ Packaging: Tray Type: Video Decoder Applications: NTSC, PAL Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 1.7 V to 2 V Digital Supply Voltage: 1.7 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199006-AK8858VQ Packaging: Tray Type: Video Decoder Applications: NTSC, PAL Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 1.7 V to 2 V Digital Supply Voltage: 1.7 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - AK8858VQ - 199006-AK8858VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - AK8858VQ
199006-AK8858VQ
Interface - Interface - Encoders, Decoders, Converters - AK8858VQ 199006-AK8858VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199006-AK8858VQ Packaging: Tray Type: Video Decoder Applications: NTSC, PAL Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 80-LQFP (12x12) Analog Supply Voltage: 1.7 V to 2 V Digital Supply Voltage: 1.7 V to 2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 199006-AK8858VQ
Packaging: Tray
Type: Video Decoder
Applications: NTSC, PAL
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 80-LQFP (12x12)
Analog Supply Voltage: 1.7 V to 2 V
Digital Supply Voltage: 1.7 V to 2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Encoders, Decoders, Converters - AK8858VQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
AK8858VQ
Encoders, Decoders, Converters AK8858VQ
Video Decoder IC NTSC, PAL 80-LQFP (12x12)

Video Decoder IC NTSC, PAL 80-LQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 199006-AK8858VQ AK8858VQ
Product Name Interface - Interface - Encoders, Decoders, Converters - AK8858VQ Encoders, Decoders, Converters
Package Type QFP; 80-LQFP (12x12) QFP; 80-FQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Line Interface ICs - 1906166 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers