AKM Semiconductor, Inc. Interface - Interface - Encoders, Decoders, Converters - AK8817VQ AK8817VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143290-AK8817VQ Packaging: Tray Type: Video Encoder Mounting Style: SMD Applications: NTSC, PAL Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Manufacturer Homepage: www.akm.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143290-AK8817VQ Packaging: Tray Type: Video Encoder Mounting Style: SMD Applications: NTSC, PAL Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Manufacturer Homepage: www.akm.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - AK8817VQ - 1143290-AK8817VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - AK8817VQ
1143290-AK8817VQ
Interface - Interface - Encoders, Decoders, Converters - AK8817VQ 1143290-AK8817VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143290-AK8817VQ Packaging: Tray Type: Video Encoder Mounting Style: SMD Applications: NTSC, PAL Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Manufacturer Homepage: www.akm.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 2.7V ~ 3.6V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143290-AK8817VQ
Packaging: Tray
Type: Video Encoder
Mounting Style: SMD
Applications: NTSC, PAL
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Manufacturer Homepage: www.akm.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 2.7V ~ 3.6V

Buy Now
Encoders, Decoders, Converters - AK8817VQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
AK8817VQ
Encoders, Decoders, Converters AK8817VQ
Video Encoder IC NTSC, PAL 48-LQFP (7x7)

Video Encoder IC NTSC, PAL 48-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1143290-AK8817VQ AK8817VQ
Product Name Interface - Interface - Encoders, Decoders, Converters - AK8817VQ Encoders, Decoders, Converters
Device Type Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3019-C-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Power Switch ICs - 2625828P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details