AKM SEMICONDUCTOR, INC.
AK8453AVN -- INTERFACE - CODECS
AKM Semiconductor, Inc.
Interface - CODECs
AK8453AVN
Description
IC CODEC AUDIO
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC CODEC AUDIO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
AK8453AVN |
AK8453AVN |
|
Product Name
|
Interface - CODECs |
CODECS |
|
Device Type
|
Sensor Interface; Codec
|
Codec
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
Supply Voltage
3.6V; Other; 3V ~ 3.6V
Package Type
SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Device Type
Transceiver
Features
RoHS
Package Type
Bulk
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Receiver
Supply Voltage
5V
# of Tx
0 #
View Details
2 suppliers