IC CLOCK GENERATOR 6USON
Clock Generator IC 72MHz 1 6-UFDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | AK8153A | AK8153A |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 6-UFDFN |
| Frequency | 72 MHz | 72 MHz |
| Bus Interface | Clock |