IC DSP CODEC 24BIT 36QFN
IC DSP CODEC 24BIT 36QFN
IC DSP CODEC 24BIT 36QFN
IC DSP CODEC 24BIT 36QFN
IC DSP CODEC 24BIT 36QFN
IC DSP CODEC 24BIT 36QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 974-1070-1-ND | AK7755EN | AK7755EN | AK7755EN |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | |||
| Supply Voltage | 1.2V; 3.3V | |||
| Package Type | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Pin Count | 36 |