AKM Semiconductor, Inc.
DSP (Digital Signal Processors)
AK7018VQ
Description
Dual Core DSPs and SRCs
Request a Quote
Email Supplier
Datasheet
Description
Dual Core DSPs and SRCs
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
974-AK7018VQ-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V; 0.9V
|
|
Package Type
|
LFQP; Other; 100-LQFP Exposed Pad
|
|
Pin Count
|
100
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
172 MHz
Interface Type
I²C; SPI; I²C, SPI
View Details
Supply Voltage
3.3V
Operating Temperature
-55 to 125 C (-67 to 257 F)
DMA Channels
4
View Details
Microchip Technology, Inc.
Package Type
Other; 64-PowerVFQFN
Pin Count
64
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details