AKM Semiconductor, Inc. Memory - EEPROM - AK6514CF AK6514CF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143279-AK6514CF Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Clock Frequency: 10MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143279-AK6514CF Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Clock Frequency: 10MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK6514CF - 1143279-AK6514CF - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK6514CF
1143279-AK6514CF
Memory - EEPROM - AK6514CF 1143279-AK6514CF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143279-AK6514CF Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.akm.com Clock Frequency: 10MHz Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143279-AK6514CF
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.akm.com
Clock Frequency: 10MHz
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Memory AK6514CF
IC EEPROM 128KBIT SPI 10MHZ 8SOP

IC EEPROM 128KBIT SPI 10MHZ 8SOP

Supplier's Site Datasheet
IC EEPROM 128KBIT 10MHZ 8SOP - 23-AK6514CF - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 128KBIT 10MHZ 8SOP
23-AK6514CF
IC EEPROM 128KBIT 10MHZ 8SOP 23-AK6514CF
IC EEPROM 128KBIT 10MHZ 8SOP

IC EEPROM 128KBIT 10MHZ 8SOP

Supplier's Site
Memory - AK6514CF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
AK6514CF
Memory AK6514CF
EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOP

EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1143279-AK6514CF AK6514CF 23-AK6514CF AK6514CF
Product Name Memory - EEPROM - AK6514CF Memory IC EEPROM 128KBIT 10MHZ 8SOP Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - AT24CS08-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details