AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5393VS AK5393VS

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143274-AK5393VS Packaging: Reel Type: ADC Mounting Style: SMD Sampling Rate (Per Second): 1k ~ 108k Data Interface: Serial Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 28-SOP Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.akm.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: AK5393 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.25V, 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143274-AK5393VS Packaging: Reel Type: ADC Mounting Style: SMD Sampling Rate (Per Second): 1k ~ 108k Data Interface: Serial Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 28-SOP Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.akm.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: AK5393 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.25V, 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5393VS
1143274-AK5393VS
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5393VS 1143274-AK5393VS
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143274-AK5393VS Packaging: Reel Type: ADC Mounting Style: SMD Sampling Rate (Per Second): 1k ~ 108k Data Interface: Serial Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Supplier Device Package: 28-SOP Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.akm.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: AK5393 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.25V, 4.75V ~ 5.25V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143274-AK5393VS
Packaging: Reel
Type: ADC
Mounting Style: SMD
Sampling Rate (Per Second): 1k ~ 108k
Data Interface: Serial
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 28-SOP
Status: Obsolete
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: AK5393
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.25V, 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1143274-AK5393VS
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5393VS
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers