Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143269-AK5383VS
Type: ADC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 1k ~ 108k
Data Interface: Serial
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Supplier Device Package: 28-SOP
Status: Obsolete
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CS5361-KZZR; AK5393-VS; AK5383VS; AK5383VF;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Vendor Undefined
Supply Voltage (V): 3V ~ 5.25V, 4.75V ~ 5.25V
IC ADC/AUDIO 24BIT 1K-108K 28SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1143269-AK5383VS | AK5383VS |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5383VS | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; Serial |