AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5371AVQ AK5371AVQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051371-AK5371AVQ Packaging: Tray Type: ADC, Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LFQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Sampling Rate: 8k to 48k ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051371-AK5371AVQ Packaging: Tray Type: ADC, Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LFQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Sampling Rate: 8k to 48k ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5371AVQ
051371-AK5371AVQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5371AVQ 051371-AK5371AVQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051371-AK5371AVQ Packaging: Tray Type: ADC, Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LFQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Sampling Rate: 8k to 48k ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051371-AK5371AVQ
Packaging: Tray
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LFQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Sampling Rate: 8k to 48k
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 051371-AK5371AVQ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5371AVQ
Interface Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Ssop
Features Single-Supply
View Details
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
 - SI4738-C40-GU - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tube; Tube
View Details